Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 635nm |
Luminous Intensity | 6mcd |
Viewing Angle | 100° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 635nm |
External Depth | 6.8mm |
External Length / Height | 3.81mm |
External Width | 6.35mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 5.6mm x 3.2mm |
LED Type | Standard |
Lead Cross-section Depth | 0.51mm |
Lead Cross-section Width | 0.51mm |
Lead Length | 20mm |
Lead Spacing | 2.54mm |
Light Area Height | 3.2mm |
Light Area Width | 5.6mm |
Luminous Intensity Typ | 6mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
PIV Max | 5V |
Peak Forward Current | 25mA |
Peak Wavelength | 635nm |
Voltage Vf Typ | 2V |
LED, RECT, RED | element14 |
Where can I find additional details, specifications and documents for a MV57124A?
Additional datasheets, footprints and schematics for MV57124A are listed on our Part Details page. You can also find images and similar parts to MV57124A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV57124A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV57124A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV57124A fall under?
The MV57124A is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MV57124A when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV57124A you can contact the distributor directly for product support, shipping queries etc.
Is the MV57124A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MV57124A have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MV57124A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV57124A often in real-time on the comparison pages.
What if I can't find stock of MV57124A?
You can fill out our help required form which you can use to request a quote for MV57124A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.