Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | Scotchlok Series |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Insulator Colour | Yellow |
Conn CrimpTerm RingTongue 12-10AWG 10StudSz Insul. Scotchlok 0.25InOD 1.03InL | 3M MV10-10RX | RS Americas |
Terminal, Ring | Carlton-Bates |
Terminal, Ring Tongue, Stud 10, Crimp, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a MV10-10RX?
Additional datasheets, footprints and schematics for MV10-10RX are listed on our Part Details page. You can also find images and similar parts to MV10-10RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV10-10RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV10-10RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV10-10RX fall under?
The MV10-10RX is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MV10-10RX when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV10-10RX you can contact the distributor directly for product support, shipping queries etc.
Is the MV10-10RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MV10-10RX have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for MV10-10RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV10-10RX often in real-time on the comparison pages.
What if I can't find stock of MV10-10RX?
You can fill out our help required form which you can use to request a quote for MV10-10RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.