Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 200ohm |
Supply Voltage Range | ± 5V to ± 18V 10V to 36V |
Analogue Multiplexer Case | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1-pA on-state leakage current, 36-V, 8:1, 1-channel precision analog multiplexer | Texas Instruments |
ANALOG MULTIPLEXER, 1-CH, 8:1, WQFN-16 | element14 |
ANALOG MULTIPLEXER, 1-CH, 8: 1, WQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MUX36S08IRUMR?
Additional datasheets, footprints and schematics for MUX36S08IRUMR are listed on our Part Details page. You can also find images and similar parts to MUX36S08IRUMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUX36S08IRUMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUX36S08IRUMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUX36S08IRUMR fall under?
The MUX36S08IRUMR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to MUX36S08IRUMR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUX36S08IRUMR you can contact the distributor directly for product support, shipping queries etc.
Is the MUX36S08IRUMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUX36S08IRUMR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for MUX36S08IRUMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUX36S08IRUMR often in real-time on the comparison pages.
What if I can't find stock of MUX36S08IRUMR?
You can fill out our help required form which you can use to request a quote for MUX36S08IRUMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.