Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 170ohm |
Supply Voltage Range | ± 5V to ± 18V 10V to 36V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1pA on-state leakage current, 36V, 8:1 2-channel precision analog mutliplexer | Texas Instruments |
ANALOGUE MUX, 8:1, TSSOP-28 | element14 |
ANALOGUE MUX, 8: 1, TSSOP-28 | Farnell |
Analogue Mux, 8:1, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MUX36D08IPWR?
Additional datasheets, footprints and schematics for MUX36D08IPWR are listed on our Part Details page. You can also find images and similar parts to MUX36D08IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUX36D08IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUX36D08IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUX36D08IPWR fall under?
The MUX36D08IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MUX36D08IPWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUX36D08IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MUX36D08IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUX36D08IPWR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for MUX36D08IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUX36D08IPWR often in real-time on the comparison pages.
What if I can't find stock of MUX36D08IPWR?
You can fill out our help required form which you can use to request a quote for MUX36D08IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.