Status: | Active |
---|---|
Series: | MUR840 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
7,667
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
7,667
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,310
in stock
|
Buy Now | |
element14
from US$0.59
|
1,114
in stock
|
Buy Now | |
Farnell
from US$0.56
|
797
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,150
in stock
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 25, 50 and 75 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
Low Forward Voltage |
Low Leakage Current |
Reverse Voltage to 600 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
AEC-Q101 Qualified and PPAP Capable |
SUR8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
SMPS: DCM CRM PFC |
Flat Panel Display |
Note Book Adapter |
End Products |
---|
ATX Power Supply |
Server |
Description | MUR840 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 60 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.3 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
Rec T0220 8A 400V Ultfst Rohs Compliant: Yes |Onsemi MUR840G | Newark Electronics |
Diode Switching 400V 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
MUR Series 8 A 400 V 50 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AC | Future Electronics |
DIODE, ULTRA-FAST | element14 |
Rectifier diode,MUR840 8A 400V | RS |
Where can I find additional details, specifications and documents for a MUR840G?
Additional datasheets, footprints and schematics for MUR840G are listed on our Part Details page. You can also find images and similar parts to MUR840G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR840G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR840G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR840G fall under?
The MUR840G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR840G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR840G you can contact the distributor directly for product support, shipping queries etc.
Is the MUR840G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR840G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for MUR840G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR840G often in real-time on the comparison pages.
What if I can't find stock of MUR840G?
You can fill out our help required form which you can use to request a quote for MUR840G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.