Status: | Active |
---|---|
Series: | MUR4100E |
RoHS: | Compliant |
Prices starting from US$0.32
20 mjoules Avalanche Energy Guaranteed |
Excellent Protection Against Voltage Transients in Switching Inductive Load Circuits |
Ultrafast 75 Nanosecond Recovery Time |
175°C Operating Junction Temperature |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction |
Reverse Voltage to 1000 Volts Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Polarity: Cathode Indicated by Polarity Band |
Marking: MUR480E, MUR4100E |
Description | MUR4100E |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 4 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.85 |
IFSM Max (A) | 70 |
IR Max (mA) | 0.9 |
Package Type | Axial Lead-2 |
Diode 1000V 4A SWITCHMODE 75ns Axial | RS |
Rectifier, 1Kv, 4A, Axial Leaded | Newark Electronics |
MUR Series 4 A 1000 V 75 ns Through Hole SWITCHMODEÔ Power Rectifier - CASE 267 | Future Electronics |
Diode Switching 1KV 4A 2-Pin Case 267-05 Bulk | Avnet America |
RECTIFIER, 1KV, 4A, AXIAL LEADED | element14 |
Where can I find additional details, specifications and documents for a MUR4100EG?
Additional datasheets, footprints and schematics for MUR4100EG are listed on our Part Details page. You can also find images and similar parts to MUR4100EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR4100EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR4100EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR4100EG fall under?
The MUR4100EG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR4100EG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR4100EG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR4100EG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR4100EG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MUR4100EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR4100EG often in real-time on the comparison pages.
What if I can't find stock of MUR4100EG?
You can fill out our help required form which you can use to request a quote for MUR4100EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.