Status: | Unknown |
---|---|
Series: | MU Series |
RoHS: | Unknown |
Resistance R1 | 2kohm |
---|---|
Product Range | MU Series |
Resistance R2 | 2kohm |
No. of Elements | 2Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SMD |
No. of Pins | 3Pins |
Power Rating per Element | 50mW |
Absolute Resistance Tolerance | ± 0.1% |
Absolute TCR | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a MU2K000/2K000BA?
Additional datasheets, footprints and schematics for MU2K000/2K000BA are listed on our Part Details page. You can also find images and similar parts to MU2K000/2K000BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MU2K000/2K000BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MU2K000/2K000BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MU2K000/2K000BA fall under?
The MU2K000/2K000BA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MU2K000/2K000BA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MU2K000/2K000BA you can contact the distributor directly for product support, shipping queries etc.
Is the MU2K000/2K000BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MU2K000/2K000BA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MU2K000/2K000BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MU2K000/2K000BA often in real-time on the comparison pages.
What if I can't find stock of MU2K000/2K000BA?
You can fill out our help required form which you can use to request a quote for MU2K000/2K000BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.