Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 150mm |
External Width - Metric | 80mm |
External Depth - Metric | 97.5mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.91" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 3.84" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
ENCLOSURE, MU25A SERIES | element14 |
Where can I find additional details, specifications and documents for a MU25AO55?
Additional datasheets, footprints and schematics for MU25AO55 are listed on our Part Details page. You can also find images and similar parts to MU25AO55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MU25AO55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MU25AO55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MU25AO55 fall under?
The MU25AO55 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MU25AO55 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MU25AO55 you can contact the distributor directly for product support, shipping queries etc.
Is the MU25AO55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MU25AO55 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MU25AO55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MU25AO55 often in real-time on the comparison pages.
What if I can't find stock of MU25AO55?
You can fill out our help required form which you can use to request a quote for MU25AO55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.