Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Spectrum Analyzer Type | PC Based |
---|---|
Test Frequency Range | 57MHz to 1GHz |
External Height | 29mm |
External Width | 154mm |
External Depth | 100mm |
Weight | 227g |
Mpeg Transport Stream Analyzer, 1Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a MTSA-PRO?
Additional datasheets, footprints and schematics for MTSA-PRO are listed on our Part Details page. You can also find images and similar parts to MTSA-PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTSA-PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTSA-PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTSA-PRO fall under?
The MTSA-PRO is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to MTSA-PRO when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTSA-PRO you can contact the distributor directly for product support, shipping queries etc.
Is the MTSA-PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTSA-PRO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MTSA-PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTSA-PRO often in real-time on the comparison pages.
What if I can't find stock of MTSA-PRO?
You can fill out our help required form which you can use to request a quote for MTSA-PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.