Status: | Unknown |
---|---|
Series: | MTP Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$265.81
|
1
in stock
|
Buy Now | |
RS
from US$3.10
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$179.95
|
1
in stock
|
Buy Now | |
element14
from US$204.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now | |
Carlton-Bates
from US$2.82
|
-
|
Buy Now | |
TTI Europe
from US$2.88
|
-
|
Buy Now | |
Sager
from US$1.94
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.73mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 139.7mm |
Width | 12.7mm |
Height | 3.18mm |
Product Range | MTP Series |
SVHC | No SVHC (15-Jan-2018) |
MTP multiple tie plate standard natural | RS |
CableAccessoriesMultipleTiePlateNylon 6/6 Natural | Rapid Electronics |
Cable Tie Mount, Nylon 6.6, 12.7Mm, Nat | Newark Electronics |
CABLE TIE MOUNT, NYLON 6.6, 12.7MM, NAT | element14 |
Cable Accessories Multiple Tie Plate Nylon 6/6 Natural | Avnet America |
Multiple Tie Plate, 4 Bundle, #6 Screw Hole, Nylon 6.6 | Panduit MTP4S-E6-C | RS Americas |
Mount, Cable Tie | Carlton-Bates |
MLT TIE PLATE | TTI Europe |
Cable Tie Mounts Mutiple Tie Plate 4 Bundle M-S Ties | Sager |
Where can I find additional details, specifications and documents for a MTP4S-E6-C?
Additional datasheets, footprints and schematics for MTP4S-E6-C are listed on our Part Details page. You can also find images and similar parts to MTP4S-E6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP4S-E6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP4S-E6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP4S-E6-C fall under?
The MTP4S-E6-C is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to MTP4S-E6-C when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP4S-E6-C you can contact the distributor directly for product support, shipping queries etc.
Is the MTP4S-E6-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTP4S-E6-C have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTP4S-E6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP4S-E6-C often in real-time on the comparison pages.
What if I can't find stock of MTP4S-E6-C?
You can fill out our help required form which you can use to request a quote for MTP4S-E6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.