Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$247.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
4,200
in stock
|
Buy Now | |
RS
from US$2.60
|
200
in stock
|
Buy Now | |
Electro Enterprises
from US$0.81
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$125.74
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.73mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 107.95mm |
Width | 12.7mm |
Height | 3.18mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
CABLE TIE HLD MULT SCRW #6 3 BDL | Rapid Electronics |
MTP multiple tie plate standard natural | RS |
Multiple Cable Tie Mount Plate | Newark Electronics |
Cable Accessories Multiple Tie Plate Nylon 6/6 Natural | Avnet America |
Multiple Tie Plate, 3 Bundle, M-S Ties, | Panduit MTP3S-E6-C | RS Americas |
Cable Tie Mounts 3 BUNDLE TIE PLATE | Sager |
CABLE TIE MOUNT, 107.95MM, PA66, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a MTP3S-E6-C?
Additional datasheets, footprints and schematics for MTP3S-E6-C are listed on our Part Details page. You can also find images and similar parts to MTP3S-E6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP3S-E6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP3S-E6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP3S-E6-C fall under?
The MTP3S-E6-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to MTP3S-E6-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP3S-E6-C you can contact the distributor directly for product support, shipping queries etc.
Is the MTP3S-E6-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTP3S-E6-C have stock available?
Authorised distributors including Rapid Electronics, RS, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for MTP3S-E6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP3S-E6-C often in real-time on the comparison pages.
What if I can't find stock of MTP3S-E6-C?
You can fill out our help required form which you can use to request a quote for MTP3S-E6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.