Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.21mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 129.286mm |
Width | 15.875mm |
Height | 5.156mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6.6 | Newark Electronics |
Cable Accessories Multiple Tie Plate Nylon 6/6 Natural | Avnet America |
Multiple Tie Plate, 3 Bundle, #10 Screw Hole, Nylon 6.6 | Panduit MTP3H-E10-C | RS Americas |
MULTTIEPLT,3BDLE,M-H,#10SCREW, | TTI Europe |
Cable Tie Mounts Multiple Tie Plate 3 Bundle M-H Ties | Sager |
Where can I find additional details, specifications and documents for a MTP3H-E10C?
Additional datasheets, footprints and schematics for MTP3H-E10C are listed on our Part Details page. You can also find images and similar parts to MTP3H-E10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTP3H-E10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTP3H-E10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTP3H-E10C fall under?
The MTP3H-E10C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to MTP3H-E10C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTP3H-E10C you can contact the distributor directly for product support, shipping queries etc.
Is the MTP3H-E10C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTP3H-E10C have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for MTP3H-E10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTP3H-E10C often in real-time on the comparison pages.
What if I can't find stock of MTP3H-E10C?
You can fill out our help required form which you can use to request a quote for MTP3H-E10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.