Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
No stock
|
Buy Now | |
RS Americas
from US$3.98
|
1,375
in stock
|
Buy Now | |
Conrad
from US$4.11
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$79.51
|
5
in stock
|
Buy Now | |
element14
from US$62.11
|
2
in stock
|
Buy Now | |
Farnell
from US$58.67
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.48
|
-
|
Buy Now | |
Carlton-Bates
from US$3.66
|
-
|
Buy Now | |
TTI Europe
from US$2.44
|
-
|
Buy Now | |
Sager
from US$2.59
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.5mm |
Mount Colour | Natural |
Mount Material | Stainless Steel |
Length | 18mm |
Width | 18mm |
Height | 8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mount, Cable Tie, Screw Mount, Stainless Steel 304, 0.71" L, 0.71" W, 0.3" H | Panduit MTM2H-Q | RS Americas |
Low design.This text is machine translated. | Conrad |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT, STAINLESS STEEL, NAT | element14 |
MOUNTS, STAINLESS STEEL, 2 WAY | RS |
Cable Accessories Metal Tie Stainless Steel | Avnet America |
Mount, Cable Tie | Carlton-Bates |
TIE MOUNT 304 SS 2 WAY | TTI Europe |
Cable Tie Mounts 2-WAY SS MOUNT | Sager |
Where can I find additional details, specifications and documents for a MTM2H-Q?
Additional datasheets, footprints and schematics for MTM2H-Q are listed on our Part Details page. You can also find images and similar parts to MTM2H-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTM2H-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTM2H-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTM2H-Q fall under?
The MTM2H-Q is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MTM2H-Q when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTM2H-Q you can contact the distributor directly for product support, shipping queries etc.
Is the MTM2H-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTM2H-Q have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTM2H-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTM2H-Q often in real-time on the comparison pages.
What if I can't find stock of MTM2H-Q?
You can fill out our help required form which you can use to request a quote for MTM2H-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.