Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
element14
from US$134.15
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$125.16
|
11
in stock
|
Buy Now | |
Farnell
from US$126.75
|
11
in stock
|
Buy Now | |
RS Americas
from US$131.22
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.4mm |
Mount Colour | Silver |
Mount Material | Stainless Steel |
Length | 22.6mm |
Width | 10.2mm |
Height | 22.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Stainless Steel |
Colour | Silver |
External Length / Height | 22.6mm |
External Width | 10.2mm |
Fixing Hole Diameter | 4.4mm |
For Use With | Cable Tie |
Material | Stainless Steel |
Thread Size - Imperial | No.8 |
CABLE TIE MOUNT, S/S, 4MM, PK100 | element14 |
Cable Tie Mount, S/S, 4Mm, Pk100 | Newark Electronics |
Mount, Cable Tie, Screw Mount, Stainless Steel 304, 0.9" L, 0.4" W, 0.17" H | Panduit MTM1H-C | RS Americas |
TIE MOUNT, 304SS, 1 HOLE #8 FOLDOVER, (4 | Heilind Electronics |
MOUNTS, STAINLESS STEEL | RS |
Cable Accessories Tie Mount Stainless Steel | Avnet America |
TIE 304SS 1 FOLDOVER (4MM) | TTI Europe |
Cable Tie Mounts SS FOLDOVER MOUNT 1 HOLE | Sager |
Where can I find additional details, specifications and documents for a MTM1H-C?
Additional datasheets, footprints and schematics for MTM1H-C are listed on our Part Details page. You can also find images and similar parts to MTM1H-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTM1H-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTM1H-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTM1H-C fall under?
The MTM1H-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MTM1H-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTM1H-C you can contact the distributor directly for product support, shipping queries etc.
Is the MTM1H-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTM1H-C have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for MTM1H-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTM1H-C often in real-time on the comparison pages.
What if I can't find stock of MTM1H-C?
You can fill out our help required form which you can use to request a quote for MTM1H-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.