Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.75
|
6
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
100
in stock
|
Buy Now | |
Conrad
from US$3.34
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$187.21
|
6
in stock
|
Buy Now | |
element14
from US$134.15
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Carlton-Bates
from US$1.46
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 7.1mm |
Mount Colour | Silver |
Mount Material | Stainless Steel |
Length | 22.6mm |
Width | 10.2mm |
Height | 22.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Mounting Clip |
Body Material | Stainless Steel |
Colour | Silver |
External Length / Height | 22.6mm |
External Width | 10.2mm |
Fixing Hole Diameter | 7.14mm |
For Use With | Panduit Standard Light Heavy & Heavy Cross Section Pan-Steel Ties |
Material | Stainless Steel |
Stainless Steel type 304 tie Mount, .25" (6mm) screw | Panduit MTM1H25-C | RS Americas |
Metal | Conrad |
Mounting Clip, S/S, Pk100 | Newark Electronics |
MOUNTING CLIP, S/S, PK100 | element14 |
Cable Accessories Tie Mount Stainless Steel | Avnet America |
Cable Tie Mount, 2-Way Tie Entry, Hole (1)1/4 in. Back/Mtg, 0.40 in. W x 0.9 in. L Base | Carlton-Bates |
Cable Tie Mounts Tie Mount 304SS 1 Hole Foldover .25 | Sager |
Where can I find additional details, specifications and documents for a MTM1H25-C?
Additional datasheets, footprints and schematics for MTM1H25-C are listed on our Part Details page. You can also find images and similar parts to MTM1H25-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTM1H25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTM1H25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTM1H25-C fall under?
The MTM1H25-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MTM1H25-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTM1H25-C you can contact the distributor directly for product support, shipping queries etc.
Is the MTM1H25-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTM1H25-C have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for MTM1H25-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTM1H25-C often in real-time on the comparison pages.
What if I can't find stock of MTM1H25-C?
You can fill out our help required form which you can use to request a quote for MTM1H25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.