Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
879
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
264
in stock
|
Buy Now | |
Conrad
from US$3.34
|
130
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$135.42
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
element14
from US$134.15
|
-
|
Buy Now | |
Carlton-Bates
from US$1.54
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.4mm |
Mount Colour | Silver |
Mount Material | Stainless Steel |
Length | 22.6mm |
Width | 10.2mm |
Height | 22.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Stainless Steel |
Colour | Silver |
External Length / Height | 22.6mm |
External Width | 10.2mm |
Fixing Hole Diameter | 5.4mm |
For Use With | Cable Tie |
Material | Stainless Steel |
Thread Size - Imperial | No.10 |
TIE MOUNT, 304 SS, 1 HOLE #10 FOLDOVER, | Heilind Electronics |
Metal | Conrad |
Self-Locking Cable Cleat, 316AISI SS, 1 Hole Foldover, 10 (5MM) Screw | Panduit MTM1H10-C | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Stainless Steel | Avnet America |
CABLE TIE MOUNT, S/S, 5MM, PK100 | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 1-HOLE FOLDOVER MOUNT | Sager |
Where can I find additional details, specifications and documents for a MTM1H10-C?
Additional datasheets, footprints and schematics for MTM1H10-C are listed on our Part Details page. You can also find images and similar parts to MTM1H10-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTM1H10-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTM1H10-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTM1H10-C fall under?
The MTM1H10-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MTM1H10-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTM1H10-C you can contact the distributor directly for product support, shipping queries etc.
Is the MTM1H10-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTM1H10-C have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for MTM1H10-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTM1H10-C often in real-time on the comparison pages.
What if I can't find stock of MTM1H10-C?
You can fill out our help required form which you can use to request a quote for MTM1H10-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.