Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Murata Power Solutions |
Silicon Core Number | - |
Application Sub Type | NTC Thermistor |
Kit Contents | Eval Board NXFT15XH103FA2B030 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Eval Board, Ntc Thermistor | Newark Electronics |
EVAL BOARD, NTC THERMISTOR | element14 |
Where can I find additional details, specifications and documents for a MTHMR-N-0002A?
Additional datasheets, footprints and schematics for MTHMR-N-0002A are listed on our Part Details page. You can also find images and similar parts to MTHMR-N-0002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTHMR-N-0002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTHMR-N-0002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTHMR-N-0002A fall under?
The MTHMR-N-0002A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MTHMR-N-0002A when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTHMR-N-0002A you can contact the distributor directly for product support, shipping queries etc.
Is the MTHMR-N-0002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTHMR-N-0002A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MTHMR-N-0002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTHMR-N-0002A often in real-time on the comparison pages.
What if I can't find stock of MTHMR-N-0002A?
You can fill out our help required form which you can use to request a quote for MTHMR-N-0002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.