Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.13
|
11
in stock
|
Buy Now | |
TE Store
from US$26.93
|
1,084
in stock
|
Buy Now | |
Rapid Electronics
from US$10.33
|
865
in stock
|
Buy Now | |
Chip One Stop
from US$8.09
|
865
in stock
|
Buy Now | |
RS Americas
from US$9.45
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$13.93
|
76
in stock
|
Buy Now | |
element14
from US$12.26
|
76
in stock
|
Buy Now | |
Farnell
from US$17.67
|
76
in stock
|
Buy Now | |
Avnet America
from US$11.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
MTG106D=(MSTG) SW TOG MUSTANG Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 15/32-32 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Single Pole - Double Throw 15/32-32 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTG106D | Internal Number: 1-1437559-1 | TE Connectivity | TE Store |
Toggle Switches SPDT ON-NONE-ON | Rapid Electronics |
Switch, Toggle(short),Panel Mnt,6 A,125 VAC, SPDT, On-None-On, Solder/QC, | TE Connectivity MTG106D | RS Americas |
Toggle Switch, Spdt, 6A, 250Vac | Newark Electronics |
TOGGLE SWITCH, SPDT, 6A, 250VAC | element14 |
Switch Toggle ON None ON SPDT Short Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a MTG106D?
Additional datasheets, footprints and schematics for MTG106D are listed on our Part Details page. You can also find images and similar parts to MTG106D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTG106D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTG106D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTG106D fall under?
The MTG106D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTG106D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTG106D you can contact the distributor directly for product support, shipping queries etc.
Is the MTG106D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTG106D have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for MTG106D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTG106D often in real-time on the comparison pages.
What if I can't find stock of MTG106D?
You can fill out our help required form which you can use to request a quote for MTG106D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.