Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Drive Type | M.2 PCIe SSD |
---|---|
Drive Interface | PCIe |
Hard Drive Capacity | 512GB |
Sequential Read Speed | 2000MB/s |
Sequential Write Speed | 1700MB/s |
Random Read up to (IOPS) | 170k |
RoHS Compliant | Yes |
Ssd, Pcie, Nvme, Tlc Nand, 512Gb Rohs Compliant: Yes |Micron MTFDHBK512TDP-1AT12AIYY | Newark Electronics |
SSD, PCIE, NVME, TLC NAND, 512GB | element14 |
Solid State Drive 256-Bit AES 512GB FLASH-NAND 240 TBW M.2 2230 | Avnet Silica |
Where can I find additional details, specifications and documents for a MTFDHBK512TDP-1AT12AIYY?
Additional datasheets, footprints and schematics for MTFDHBK512TDP-1AT12AIYY are listed on our Part Details page. You can also find images and similar parts to MTFDHBK512TDP-1AT12AIYY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTFDHBK512TDP-1AT12AIYY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTFDHBK512TDP-1AT12AIYY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTFDHBK512TDP-1AT12AIYY you can contact the distributor directly for product support, shipping queries etc.
Is the MTFDHBK512TDP-1AT12AIYY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTFDHBK512TDP-1AT12AIYY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for MTFDHBK512TDP-1AT12AIYY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTFDHBK512TDP-1AT12AIYY often in real-time on the comparison pages.
What if I can't find stock of MTFDHBK512TDP-1AT12AIYY?
You can fill out our help required form which you can use to request a quote for MTFDHBK512TDP-1AT12AIYY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.