Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Drive Type | Internal, Internal |
---|---|
Drive Size | - |
Drive Interface | SATA III |
Hard Drive Capacity | 256GB |
Sequential Read Speed | 530MB/s |
Sequential Write Speed | 500MB/s |
Random Read up to (IOPS) | 55k |
Random Write up to (IOPS) | 83k |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MTFDDAV256TBN-1AR1ZABYY?
Additional datasheets, footprints and schematics for MTFDDAV256TBN-1AR1ZABYY are listed on our Part Details page. You can also find images and similar parts to MTFDDAV256TBN-1AR1ZABYY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTFDDAV256TBN-1AR1ZABYY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTFDDAV256TBN-1AR1ZABYY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTFDDAV256TBN-1AR1ZABYY fall under?
The MTFDDAV256TBN-1AR1ZABYY is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MTFDDAV256TBN-1AR1ZABYY when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTFDDAV256TBN-1AR1ZABYY you can contact the distributor directly for product support, shipping queries etc.
Is the MTFDDAV256TBN-1AR1ZABYY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTFDDAV256TBN-1AR1ZABYY have stock available?
There is no stock from authorised distributors for MTFDDAV256TBN-1AR1ZABYY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTFDDAV256TBN-1AR1ZABYY often in real-time on the comparison pages.
What if I can't find stock of MTFDDAV256TBN-1AR1ZABYY?
You can fill out our help required form which you can use to request a quote for MTFDDAV256TBN-1AR1ZABYY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.