Status: | Active |
---|---|
Series: | MTCH108 |
RoHS: | Compliant |
Prices starting from US$0.95
High Signal to Noise Ration (SNR) |
Moisture/ Water resistance |
Simple I/O interface with existing system |
Adjustable Sensitivity with compensation for different sensor sizes |
Multi Stage Active noise suppression filters |
Automatic Environmental compensation |
Support for wide range of sensor shape and size |
Flexible Low Power Mode |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 8 |
Max Number of keys | 8 |
Proximity detection | Yes |
Output Channels | 8 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | Digital Output |
I/O, LED Drivers | 0 |
Other Features | Moisture Tolerance |
Voltage Min. (V) | 2.10 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 20 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0207 |
Shipping Weight (kg) | 0.065934 |
Lead Count | 20 |
Package Type | UQFN |
Package Width or Size | 4x4x0.5mm |
Soldering Composition | Matte Tin |
8 channels Proximity/Touch controller | Microchip Technology |
Touch Screen Controller, Uqfn-20 | Newark Electronics |
Capacitive Touch Sensors Proximity/Touch Controller, 8 Chan | Future Electronics |
Sensor Controller Capacitive 8-CH 20-Pin UQFN Tube | Avnet America |
TOUCH SCREEN CONTROLLER, UQFN-20 | Farnell |
Where can I find additional details, specifications and documents for a MTCH108-I/GZ?
Additional datasheets, footprints and schematics for MTCH108-I/GZ are listed on our Part Details page. You can also find images and similar parts to MTCH108-I/GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH108-I/GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH108-I/GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH108-I/GZ you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH108-I/GZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTCH108-I/GZ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MTCH108-I/GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH108-I/GZ often in real-time on the comparison pages.
What if I can't find stock of MTCH108-I/GZ?
You can fill out our help required form which you can use to request a quote for MTCH108-I/GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.