Status: | Active |
---|---|
Series: | MTCH105 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
41,831
in stock
|
Buy Now | |
element14
from US$1.06
|
41,831
in stock
|
Buy Now | |
Farnell
from US$1.06
|
41,831
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
3,744
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
435
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Signal to Noise Ration (SNR) |
Moisture/ Water resistance |
Simple I/O interface with existing system |
Adjustable Sensitivity with compensation for different sensor sizes |
Multi Stage Active noise suppression filters |
Automatic Environmental compensation |
Support for wide range of sensor shape and size |
Flexible Low Power Mode |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 5 |
Max Number of keys | 5 |
Proximity detection | Yes |
Output Channels | 5 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | Digital Output |
I/O, LED Drivers | 0 |
Other Features | Moisture Tolerance |
Voltage Min. (V) | 2.10 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (96) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Proximity/Touch Controller, 5Ch, Tssop14 | Newark Electronics |
PROXIMITY/TOUCH CONTROLLER, 5CH, TSSOP14 | element14 |
5 channels Proximity/Touch controller | Microchip Technology |
Microchip 5-Channel Proximity / Touch Controller TSSOP-14 | Distrelec |
IC: driver/sensor | Transfer Multisort Elektronik |
Cap Touch Controller 5-Ch 3.3V TSSOP-14 | RS |
Capacitive Touch Sensors Proximity/Touch Controller, 5 Chan | Future Electronics |
Sensor Controller Capacitive 5-CH 14-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MTCH105-I/ST?
Additional datasheets, footprints and schematics for MTCH105-I/ST are listed on our Part Details page. You can also find images and similar parts to MTCH105-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH105-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH105-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTCH105-I/ST fall under?
The MTCH105-I/ST is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to MTCH105-I/ST when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH105-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH105-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTCH105-I/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Distrelec have stock available or on a lead time for MTCH105-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH105-I/ST often in real-time on the comparison pages.
What if I can't find stock of MTCH105-I/ST?
You can fill out our help required form which you can use to request a quote for MTCH105-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.