Status: | Active |
---|---|
Series: | MTCH105 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
5,192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
359
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Signal to Noise Ration (SNR) |
Moisture/ Water resistance |
Simple I/O interface with existing system |
Adjustable Sensitivity with compensation for different sensor sizes |
Multi Stage Active noise suppression filters |
Automatic Environmental compensation |
Support for wide range of sensor shape and size |
Flexible Low Power Mode |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 5 |
Max Number of keys | 5 |
Proximity detection | Yes |
Output Channels | 5 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 0 |
Interface | Digital Output |
I/O, LED Drivers | 0 |
Other Features | Moisture Tolerance |
Voltage Min. (V) | 2.10 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
5 channels Proximity/Touch controller | Microchip Technology |
IC: driver/sensor | Transfer Multisort Elektronik |
Sensor Controller Capacitive 5-CH 16-Pin QFN Tube | EBV Elektronik |
Touch Screen Controller, Qfn-16 | Newark Electronics |
TOUCH SCREEN CONTROLLER, QFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MTCH105-I/ML?
Additional datasheets, footprints and schematics for MTCH105-I/ML are listed on our Part Details page. You can also find images and similar parts to MTCH105-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTCH105-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTCH105-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTCH105-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MTCH105-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MTCH105-I/ML have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for MTCH105-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTCH105-I/ML often in real-time on the comparison pages.
What if I can't find stock of MTCH105-I/ML?
You can fill out our help required form which you can use to request a quote for MTCH105-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.