Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Embossing |
---|---|
Marker Dimensions | 30mm x 52mm |
Marker Material | Brass |
Marker Colour | Brass |
Label Type | Tag |
Pack Quantity | 25 |
RoHS Compliant | Yes |
MARKER TAG, 30MM X 52MM, BRASS | Farnell |
Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25 | Newark Electronics |
Wire Labels & Markers MKR Tag Brass Dog Tag 2.1 (53mm) | Sager |
Where can I find additional details, specifications and documents for a MTB206W119A-Q?
Additional datasheets, footprints and schematics for MTB206W119A-Q are listed on our Part Details page. You can also find images and similar parts to MTB206W119A-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTB206W119A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTB206W119A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTB206W119A-Q fall under?
The MTB206W119A-Q is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to MTB206W119A-Q when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTB206W119A-Q you can contact the distributor directly for product support, shipping queries etc.
Is the MTB206W119A-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MTB206W119A-Q have stock available?
Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for MTB206W119A-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTB206W119A-Q often in real-time on the comparison pages.
What if I can't find stock of MTB206W119A-Q?
You can fill out our help required form which you can use to request a quote for MTB206W119A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.