Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Image Light |
---|---|
Silicon Manufacturer | Aptina Imaging |
Silicon Core Number | MT9P031 |
Application Sub Type | Image Sensor |
Kit Contents | Board Only |
Product Range | - |
Core Architecture | Sensor |
Core Sub-Architecture | Image Sensor |
Development Tool Type | Demonstration Kit |
Features | USB 2 Interface to Transport Raw Digital Video Data from the Sensor to the Host PC |
Kit Features | Supports CMOS Image Sensor Products Contains Lens & Imaging Sensor USB 2 Controller |
Supported Devices | MT9P031 |
Type | Demonstration Kit |
IMAGE SENSOR, 5MP, DEMO KIT | Farnell |
Mt9P031, Cmos Image Sensor, 5Mp, Complete Demo Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a MT9P031I12STCD ES?
Additional datasheets, footprints and schematics for MT9P031I12STCD ES are listed on our Part Details page. You can also find images and similar parts to MT9P031I12STCD ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT9P031I12STCD ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT9P031I12STCD ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT9P031I12STCD ES fall under?
The MT9P031I12STCD ES is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MT9P031I12STCD ES when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT9P031I12STCD ES you can contact the distributor directly for product support, shipping queries etc.
Is the MT9P031I12STCD ES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT9P031I12STCD ES have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MT9P031I12STCD ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT9P031I12STCD ES often in real-time on the comparison pages.
What if I can't find stock of MT9P031I12STCD ES?
You can fill out our help required form which you can use to request a quote for MT9P031I12STCD ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.