Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Colour | Black |
External Depth | 36mm |
External Length / Height | 26mm |
External Width | 62mm |
For Use With | MT Series General Purpose Relay |
No. of Positions | 11Ways |
SOCKET FOR MT RELAY | TTI Europe |
MT3 DIN-rail Socket with Screw-type Terminals 11-Pin Snap Mount | Avnet America |
Relay Socket, DIN-RAIL,11 Pin, SCREW TERMINALS, FOR MT MULTIMODE RELAY SERIES | TE Connectivity MT78750 | RS Americas |
Where can I find additional details, specifications and documents for a MT78750?
Additional datasheets, footprints and schematics for MT78750 are listed on our Part Details page. You can also find images and similar parts to MT78750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT78750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT78750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT78750 fall under?
The MT78750 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT78750 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT78750 you can contact the distributor directly for product support, shipping queries etc.
Is the MT78750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT78750 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Avnet America and RS Americas have stock available or on a lead time for MT78750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT78750 often in real-time on the comparison pages.
What if I can't find stock of MT78750?
You can fill out our help required form which you can use to request a quote for MT78750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.