Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
No stock
|
Buy Now |
DRAM Memory Configuration | 4 BLK (2M x 16) |
---|---|
Access Time | 5.4ns |
Page Size | 128Mbit |
No. of Pins | 54Pins |
Memory Case Style | TSOP |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Interface Type | LVTTL |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Access Time Trac | 6ns |
Base Number | 48LC8 |
DC Supply Voltage Tolerance + | 10% |
DC Supply Voltage Tolerance - | 10% |
Frequency | 133MHz |
IC Generic Number | 48LC8 |
IC Temperature Range | Commercial |
Logic Function Number | 48LC8 |
Memory Capacity | 128Mb |
Memory Type | DRAM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
IC, SDRAM 128MB, SMD, 48LC8, TSOP54 | Farnell |
Where can I find additional details, specifications and documents for a MT48LC8M16A2P-75:G?
Additional datasheets, footprints and schematics for MT48LC8M16A2P-75:G are listed on our Part Details page. You can also find images and similar parts to MT48LC8M16A2P-75:G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT48LC8M16A2P-75:G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT48LC8M16A2P-75:G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT48LC8M16A2P-75:G fall under?
The MT48LC8M16A2P-75:G is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to MT48LC8M16A2P-75:G when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT48LC8M16A2P-75:G you can contact the distributor directly for product support, shipping queries etc.
Is the MT48LC8M16A2P-75:G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT48LC8M16A2P-75:G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MT48LC8M16A2P-75:G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT48LC8M16A2P-75:G often in real-time on the comparison pages.
What if I can't find stock of MT48LC8M16A2P-75:G?
You can fill out our help required form which you can use to request a quote for MT48LC8M16A2P-75:G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.