Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DRAM Memory Configuration | 2M x 32bit |
---|---|
Access Time | 6ns |
Page Size | - |
No. of Pins | 86Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | DRAM |
Operating Temperature Range | 0°C to +70°C |
SDRAM, 64MBIT, 166MHZ, 86TSOP | Farnell |
Where can I find additional details, specifications and documents for a MT48LC2M32B2P-6A?
Additional datasheets, footprints and schematics for MT48LC2M32B2P-6A are listed on our Part Details page. You can also find images and similar parts to MT48LC2M32B2P-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT48LC2M32B2P-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT48LC2M32B2P-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT48LC2M32B2P-6A fall under?
The MT48LC2M32B2P-6A is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to MT48LC2M32B2P-6A when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT48LC2M32B2P-6A you can contact the distributor directly for product support, shipping queries etc.
Is the MT48LC2M32B2P-6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT48LC2M32B2P-6A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MT48LC2M32B2P-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT48LC2M32B2P-6A often in real-time on the comparison pages.
What if I can't find stock of MT48LC2M32B2P-6A?
You can fill out our help required form which you can use to request a quote for MT48LC2M32B2P-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.