Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Chipset Validation | N/A |
---|---|
Data Rate | DDR2-800 |
Density | 2Gb |
FBGA Code | D9MTJ |
Op. Temp. | -40C to +95C |
Part Status | Production |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x16 |
Dram, 128M X 16Bit, -40 To 95Deg C | Newark Electronics |
DRAM, DDR2, 2 Gbit, 128M x 16bit, 400 MHz, 84 Pins, FBGA | Avnet Asia |
SDRAM, 128M X 16BIT, -40 TO 95DEG C | Farnell |
Where can I find additional details, specifications and documents for a MT47H128M16RT-25E IT:C?
Additional datasheets, footprints and schematics for MT47H128M16RT-25E IT:C are listed on our Part Details page. You can also find images and similar parts to MT47H128M16RT-25E IT:C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT47H128M16RT-25E IT:C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT47H128M16RT-25E IT:C price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT47H128M16RT-25E IT:C you can contact the distributor directly for product support, shipping queries etc.
Is the MT47H128M16RT-25E IT:C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT47H128M16RT-25E IT:C have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for MT47H128M16RT-25E IT:C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT47H128M16RT-25E IT:C often in real-time on the comparison pages.
What if I can't find stock of MT47H128M16RT-25E IT:C?
You can fill out our help required form which you can use to request a quote for MT47H128M16RT-25E IT:C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.