Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.80
|
1,863
in stock
|
Buy Now | |
element14
from US$6.04
|
1,863
in stock
|
Buy Now | |
CoreStaff
from US$9.85
|
656
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
351
in stock
|
Buy Now | |
Avnet Silica
-
|
50,184
in stock
|
Buy Now | |
WPG Americas
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$4.94
|
-
|
Buy Now |
Chipset Validation | N/A |
---|---|
Data Rate | DDR3-1866 |
Density | 4Gb |
FBGA Code | D9SHG |
Features | |
Op. Temp. | -40C to +95C |
Part Status | Production |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x16 |
DRAM, 256M X 16BIT, -40 TO 95DEG C | element14 |
Dram, 256M X 16Bit, -40 To 95Deg C | Newark Electronics |
DRAM Chip DDR3L SDRAM 4G-Bit 256M x 16 1.35V 96-Pin F-BGA | Avnet Silica |
DRAM, DDR3L, 4 Gbit, 256M x 16bit, 933 MHz, 96 Pins, FBGA | Avnet Asia |
Where can I find additional details, specifications and documents for a MT41K256M16TW-107 IT:P?
Additional datasheets, footprints and schematics for MT41K256M16TW-107 IT:P are listed on our Part Details page. You can also find images and similar parts to MT41K256M16TW-107 IT:P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT41K256M16TW-107 IT:P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT41K256M16TW-107 IT:P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT41K256M16TW-107 IT:P you can contact the distributor directly for product support, shipping queries etc.
Is the MT41K256M16TW-107 IT:P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT41K256M16TW-107 IT:P have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and Avnet Silica have stock available or on a lead time for MT41K256M16TW-107 IT:P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT41K256M16TW-107 IT:P often in real-time on the comparison pages.
What if I can't find stock of MT41K256M16TW-107 IT:P?
You can fill out our help required form which you can use to request a quote for MT41K256M16TW-107 IT:P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.