MT40A256M16GE-083E IT:B Part Information
Details for MT40A256M16GE-083E IT:B by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.2200 |
10 | 9.8800 |
25 | 9.6700 |
50 | 9.6400 |
100 | 9.1800 |
Stock Information
Details
Part Downloads
Part Specifications
DRAM Memory Configuration | 256M x 16bit |
Access Time | 833ps |
Page Size | 2048Byte |
No. of Pins | 96Pins |
Memory Case Style | FBGA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
IC Interface Type | Parallel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MT40A256M16GE-083E IT:B?
Additional datasheets, footprints and schematics for MT40A256M16GE-083E IT:B are listed in our Part Details tab. You can also find the MT40A256M16GE-083E IT:B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT40A256M16GE-083E IT:B in the Pricing & Inventory tab next to part details. You can view MT40A256M16GE-083E IT:B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT40A256M16GE-083E IT:B fall under?
The MT40A256M16GE-083E IT:B is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT40A256M16GE-083E IT:B when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT40A256M16GE-083E IT:B you can contact the distributor directly for product support, shipping queries etc.
Is the MT40A256M16GE-083E IT:B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MT40A256M16GE-083E IT:B have stock available?
There is no stock from authorised distributors for MT40A256M16GE-083E IT:B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT40A256M16GE-083E IT:B often in real-time on the comparison pages.
What if I can't find stock of MT40A256M16GE-083E IT:B?
You can fill out our help required form which you can use to request a quote for MT40A256M16GE-083E IT:B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.