Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel Gold |
Coil Resistance | 475ohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
Mt3330C4 Rohs Compliant: Yes |Schrack Te Connectivity MT3330C4 | Newark Electronics |
TE | RS Americas |
POWER RELAY, 3PDT, 10A, 250VAC, SOCKET | element14 |
Power Relay, Multimode, 3PDT, 24 VDC, 10 A, MT, Socket, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a MT3330C4?
Additional datasheets, footprints and schematics for MT3330C4 are listed on our Part Details page. You can also find images and similar parts to MT3330C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT3330C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT3330C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT3330C4 fall under?
The MT3330C4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT3330C4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT3330C4 you can contact the distributor directly for product support, shipping queries etc.
Is the MT3330C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT3330C4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for MT3330C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT3330C4 often in real-time on the comparison pages.
What if I can't find stock of MT3330C4?
You can fill out our help required form which you can use to request a quote for MT3330C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.