MT29F4G08ABAFAWP-IT:F Part Information
Details for MT29F4G08ABAFAWP-IT:F by Micron Technology
Micron Technology Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8200 |
10 | 4.5800 |
25 | 4.3300 |
50 | 4.3000 |
Stock Information
Details
Part Downloads
Part Specifications
Flash Memory Type | SLC NAND |
Memory Size | 4Gbit |
Flash Memory Configuration | 512M x 8bit |
IC Interface Type | Parallel |
Memory Case Style | TSOP-I |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 25ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V SLC NAND Flash Memories |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MT29F4G08ABAFAWP-IT:F?
Additional datasheets, footprints and schematics for MT29F4G08ABAFAWP-IT:F are listed in our Part Details tab. You can also find the MT29F4G08ABAFAWP-IT:F image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT29F4G08ABAFAWP-IT:F in the Pricing & Inventory tab next to part details. You can view MT29F4G08ABAFAWP-IT:F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT29F4G08ABAFAWP-IT:F fall under?
The MT29F4G08ABAFAWP-IT:F is listed under Micron Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to MT29F4G08ABAFAWP-IT:F when available in the Micron Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT29F4G08ABAFAWP-IT:F you can contact the distributor directly for product support, shipping queries etc.
Is the MT29F4G08ABAFAWP-IT:F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MT29F4G08ABAFAWP-IT:F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MT29F4G08ABAFAWP-IT:F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT29F4G08ABAFAWP-IT:F often in real-time on the comparison pages.
What if I can't find stock of MT29F4G08ABAFAWP-IT:F?
You can fill out our help required form which you can use to request a quote for MT29F4G08ABAFAWP-IT:F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.