Status: | Production |
---|---|
Series: | - |
RoHS: | Compliant |
Chipset Validation | N/A |
---|---|
Density | 2Gb |
FBGA Code | RW261 |
Media | |
Op. Temp. | -40C to +85C |
Part Status | Production |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Type | Multi I/O |
Width | x1/x2/x4 |
FLASH MEMORY, 2GBIT, -40 TO 85DEG C | element14 |
Flash Memory, 2Gbit, -40 To 85Deg C | Newark Electronics |
NOR Flash Serial-SPI 3V 2Gbit 2048M/1024M/512M x 1bit/2bit/4bit 6ns/5ns 24-Pin TPBGA | Avnet Silica |
Where can I find additional details, specifications and documents for a MT25QL02GCBB8E12-0SIT?
Additional datasheets, footprints and schematics for MT25QL02GCBB8E12-0SIT are listed on our Part Details page. You can also find images and similar parts to MT25QL02GCBB8E12-0SIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT25QL02GCBB8E12-0SIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT25QL02GCBB8E12-0SIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT25QL02GCBB8E12-0SIT you can contact the distributor directly for product support, shipping queries etc.
Is the MT25QL02GCBB8E12-0SIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Micron.
Which authorised distributors for MT25QL02GCBB8E12-0SIT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Avnet Asia have stock available or on a lead time for MT25QL02GCBB8E12-0SIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT25QL02GCBB8E12-0SIT often in real-time on the comparison pages.
What if I can't find stock of MT25QL02GCBB8E12-0SIT?
You can fill out our help required form which you can use to request a quote for MT25QL02GCBB8E12-0SIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.