Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Switch Removal |
---|---|
RoHS Compliant | Yes |
Accessory, Switch, Lens Removal Tool, Metal, All pushbuttons and pilot lights | IDEC Corporation MT-101 | RS Americas |
Button Removal Tool Tool L6 | Carlton-Bates |
Extraction, Removal & Insertion Tools A Series Lens Removal Tool | Sager |
Status: | Unknown |
---|---|
Series: | MT10 Series |
RoHS: | Unknown |
Time Min | 0s |
---|---|
Time Max | 999.9h |
Product Range | MT10 Series |
Self Powered Hour Meter, 5 Digit, 8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MT-101?
Additional datasheets, footprints and schematics for MT-101 are listed on our Part Details page. You can also find images and similar parts to MT-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT-101 fall under?
The MT-101 is listed under Switches & Relays > Switches > Switch Components > Switch Component Removal Tools.
Can I view similar or alternative parts?
You can view similar parts to MT-101 when available in the Switch Component Removal Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT-101 you can contact the distributor directly for product support, shipping queries etc.
Is the MT-101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MT-101 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for MT-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT-101 often in real-time on the comparison pages.
What if I can't find stock of MT-101?
You can fill out our help required form which you can use to request a quote for MT-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.