Status: | Unknown |
---|---|
Series: | MSTBVA Series |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 3Positions |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBVA Series |
Colour | Green |
RoHS Compliant | Yes |
Pin Header, 3 Position, 5.08Mm | Newark Electronics |
HEADER, VERTICAL, 5.08MM, 3WAY | element14 |
Where can I find additional details, specifications and documents for a MSTBVA2,5/3-G-5,08?
Additional datasheets, footprints and schematics for MSTBVA2,5/3-G-5,08 are listed on our Part Details page. You can also find images and similar parts to MSTBVA2,5/3-G-5,08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSTBVA2,5/3-G-5,08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSTBVA2,5/3-G-5,08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSTBVA2,5/3-G-5,08 fall under?
The MSTBVA2,5/3-G-5,08 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to MSTBVA2,5/3-G-5,08 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSTBVA2,5/3-G-5,08 you can contact the distributor directly for product support, shipping queries etc.
Is the MSTBVA2,5/3-G-5,08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSTBVA2,5/3-G-5,08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSTBVA2,5/3-G-5,08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSTBVA2,5/3-G-5,08 often in real-time on the comparison pages.
What if I can't find stock of MSTBVA2,5/3-G-5,08?
You can fill out our help required form which you can use to request a quote for MSTBVA2,5/3-G-5,08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.