Status: | Unknown |
---|---|
Series: | MSTBVA |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 10Ways |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Vertical |
Product Range | MSTBVA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 12A |
Lead Spacing | 5.08mm |
No. of Contacts | 10Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Pin Header, 10 Position, 5.08Mm | Newark Electronics |
HEADER, VERTICAL, 5.08MM, 10WAY | element14 |
Where can I find additional details, specifications and documents for a MSTBVA 2 5/10-G-5 08?
Additional datasheets, footprints and schematics for MSTBVA 2 5/10-G-5 08 are listed on our Part Details page. You can also find images and similar parts to MSTBVA 2 5/10-G-5 08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSTBVA 2 5/10-G-5 08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSTBVA 2 5/10-G-5 08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSTBVA 2 5/10-G-5 08 fall under?
The MSTBVA 2 5/10-G-5 08 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MSTBVA 2 5/10-G-5 08 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSTBVA 2 5/10-G-5 08 you can contact the distributor directly for product support, shipping queries etc.
Is the MSTBVA 2 5/10-G-5 08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSTBVA 2 5/10-G-5 08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MSTBVA 2 5/10-G-5 08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSTBVA 2 5/10-G-5 08 often in real-time on the comparison pages.
What if I can't find stock of MSTBVA 2 5/10-G-5 08?
You can fill out our help required form which you can use to request a quote for MSTBVA 2 5/10-G-5 08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.