Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.59
|
No stock
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 14Ways |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Plating | Tin Plated Contacts |
Terminal Block Header, 14, 320 V, 12 A, 5.08 Mm, Through Hole Right Angle, Header Rohs Compliant: Yes |Phoenix Contact MSTBA 2,5/14-G-5,08-LR | Newark Electronics |
Where can I find additional details, specifications and documents for a MSTBA 2 5/14-G-5 08-LR?
Additional datasheets, footprints and schematics for MSTBA 2 5/14-G-5 08-LR are listed on our Part Details page. You can also find images and similar parts to MSTBA 2 5/14-G-5 08-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSTBA 2 5/14-G-5 08-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSTBA 2 5/14-G-5 08-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSTBA 2 5/14-G-5 08-LR fall under?
The MSTBA 2 5/14-G-5 08-LR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MSTBA 2 5/14-G-5 08-LR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSTBA 2 5/14-G-5 08-LR you can contact the distributor directly for product support, shipping queries etc.
Is the MSTBA 2 5/14-G-5 08-LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSTBA 2 5/14-G-5 08-LR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MSTBA 2 5/14-G-5 08-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSTBA 2 5/14-G-5 08-LR often in real-time on the comparison pages.
What if I can't find stock of MSTBA 2 5/14-G-5 08-LR?
You can fill out our help required form which you can use to request a quote for MSTBA 2 5/14-G-5 08-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.