MSS62A12 Switches & Relays by Coto Technology

REED RELAY, DPST-NO, 12VDC, 1A, THD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.76

Distributor Stock
Logo for Newark
Newark
from US$64.76
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage VDC Nom 12V
Switching Current Max 1A
Switching Voltage Max 500V
Contact Configuration DPST-NO
Relay Mounting PCB
External Height 10.8mm
External Width 9.81mm
RoHS Compliant No

Alternative Descriptions

Reed Relay, Dpst-No, 12Vdc, 1A, Thd | Newark Electronics
SRC DEVICES MERCURY WETTED REL | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSS62A12?

Additional datasheets, footprints and schematics for MSS62A12 are listed on our Part Details page. You can also find images and similar parts to MSS62A12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSS62A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS62A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSS62A12 fall under?

The MSS62A12 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to MSS62A12 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSS62A12 you can contact the distributor directly for product support, shipping queries etc.

Is the MSS62A12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSS62A12 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for MSS62A12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSS62A12 often in real-time on the comparison pages.

What if I can't find stock of MSS62A12?

You can fill out our help required form which you can use to request a quote for MSS62A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay