Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | Medical |
---|---|
External Width - Metric | 23mm |
Impedance | 8ohm |
Power Rating Nom | 250mW |
Sound Level SPL | 85dB |
External Width - Imperial | 0.906" |
Frequency Response Min | 1kHz |
Frequency Response Max | 4kHz |
RoHS Compliant | Yes |
MSS Series 90 dB 975 Hz 23 x 13 mm 0.25 W Speaker | Future Electronics |
Speaker, 23Mm, 8 Ohm, 250Mw | Newark Electronics |
Speaker | RS Americas |
Speakers & Transducers IEC60601-1-8 MOUNTED SPKR, 8 OHM | Sager |
Where can I find additional details, specifications and documents for a MSS300R?
Additional datasheets, footprints and schematics for MSS300R are listed on our Part Details page. You can also find images and similar parts to MSS300R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS300R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS300R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS300R fall under?
The MSS300R is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to MSS300R when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS300R you can contact the distributor directly for product support, shipping queries etc.
Is the MSS300R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSS300R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Sager have stock available or on a lead time for MSS300R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS300R often in real-time on the comparison pages.
What if I can't find stock of MSS300R?
You can fill out our help required form which you can use to request a quote for MSS300R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.