Status: | Unknown |
---|---|
Series: | MSS1P5, MSS1P6 |
RoHS: | Unknown |
Prices starting from US$0.0438
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
38,846
in stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
490,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
39,846
in stock
|
Buy Now | |
element14
from US$0.06
|
38,846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,665
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
360
in stock
|
Buy Now | |
Kruse
-
|
5,512,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0438
|
-
|
Buy Now | |
Avnet America
from US$0.0477
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS1P5, MSS1P6 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 60V SKY MICROSMP | TTI Europe |
Schottky Rectifier, 60V, 1A, Do-219Ad | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 1A, DO-219AD | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 60V MICROSMP | Rutronik |
DIO SKY MSS1P6 SMD 23 14 7 | Kruse |
Diode Schottky 60V 1A 2-Pin Micro SMP Plastic T/R | EBV Elektronik |
Schottky Diodes & Rectifiers 1A 60V SM Schottky Rect | Future Electronics |
Where can I find additional details, specifications and documents for a MSS1P6HM3_A/H?
Additional datasheets, footprints and schematics for MSS1P6HM3_A/H are listed on our Part Details page. You can also find images and similar parts to MSS1P6HM3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS1P6HM3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS1P6HM3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS1P6HM3_A/H fall under?
The MSS1P6HM3_A/H is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to MSS1P6HM3_A/H when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS1P6HM3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the MSS1P6HM3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS1P6HM3_A/H have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MSS1P6HM3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS1P6HM3_A/H often in real-time on the comparison pages.
What if I can't find stock of MSS1P6HM3_A/H?
You can fill out our help required form which you can use to request a quote for MSS1P6HM3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.