Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Target Board |
---|---|
For Use With | MSP-FET430UIF USB JTAG Emulator |
Features | Unified FRAM Memory for Lowest Power Fastest Non-volatile Memory Ultra-low-Leakage 130nm Process |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | ARM |
Core Sub-Architecture | MSP430 |
Kit Contents | Evaluation Board for MSP430 48-pin FRAM Target Board User Guide |
No. of Bits | 16bit |
Silicon Core Number | MSP430FR58 MSP430FR59 |
Silicon Family Name | MSP430FR5xx |
Silicon Manufacturer | Texas Instruments |
MSP-TS430RGZ48C - 48-pin Target Development Board for MSP430FRxx FRAM MCUs | Texas Instruments |
Eval, Socket Board, Fram, 48Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-TS430RGZ48C?
Additional datasheets, footprints and schematics for MSP-TS430RGZ48C are listed on our Part Details page. You can also find images and similar parts to MSP-TS430RGZ48C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430RGZ48C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430RGZ48C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430RGZ48C fall under?
The MSP-TS430RGZ48C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430RGZ48C when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430RGZ48C you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430RGZ48C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430RGZ48C have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-TS430RGZ48C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430RGZ48C often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430RGZ48C?
You can fill out our help required form which you can use to request a quote for MSP-TS430RGZ48C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.