Status: | Unknown |
---|---|
Series: | ARM Cortex-M4F Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | ARM Cortex-M4F Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
No. of Pins | 64Pins |
MCU Case Style | VQFN |
No. of I/O's | 48I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.7V |
MCU Family | SimpleLink |
MCU Series | MSP432P401x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MSP432P401YIRGCT?
Additional datasheets, footprints and schematics for MSP432P401YIRGCT are listed on our Part Details page. You can also find images and similar parts to MSP432P401YIRGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP432P401YIRGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP432P401YIRGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP432P401YIRGCT fall under?
The MSP432P401YIRGCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP432P401YIRGCT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP432P401YIRGCT you can contact the distributor directly for product support, shipping queries etc.
Is the MSP432P401YIRGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP432P401YIRGCT have stock available?
There is no stock from authorised distributors for MSP432P401YIRGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP432P401YIRGCT often in real-time on the comparison pages.
What if I can't find stock of MSP432P401YIRGCT?
You can fill out our help required form which you can use to request a quote for MSP432P401YIRGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.