Status: | Unknown |
---|---|
Series: | SimpleLink Family MSP432X Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family MSP432X Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 84I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.7V |
MCU Family | SimpleLink |
MCU Series | MSP432X |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, Cortex-M4F, 48Mhz, Lqfp-100 | Newark Electronics |
SimpleLink ultra-low -power 32-bit Arm Co | Mouser Electronics |
Where can I find additional details, specifications and documents for a MSP432P401RIPZR .?
Additional datasheets, footprints and schematics for MSP432P401RIPZR . are listed on our Part Details page. You can also find images and similar parts to MSP432P401RIPZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP432P401RIPZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP432P401RIPZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP432P401RIPZR . fall under?
The MSP432P401RIPZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP432P401RIPZR . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP432P401RIPZR . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP432P401RIPZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP432P401RIPZR . have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for MSP432P401RIPZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP432P401RIPZR . often in real-time on the comparison pages.
What if I can't find stock of MSP432P401RIPZR .?
You can fill out our help required form which you can use to request a quote for MSP432P401RIPZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.