Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Emulator / Programmer |
---|---|
Silicon Family Name | MSP430F1xx MSP430F4xx |
Core Architecture | MSP430 |
Core Sub-Architecture | - |
Kit Contents | JTAG Emulator Cable |
Features | Programmer for all MSP430Fxxx MCUs Internal Flash Compatible with IAR Kickstart Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Emulator/Programmer, Msp430 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430-JTAG-ISO-MK2?
Additional datasheets, footprints and schematics for MSP430-JTAG-ISO-MK2 are listed on our Part Details page. You can also find images and similar parts to MSP430-JTAG-ISO-MK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430-JTAG-ISO-MK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430-JTAG-ISO-MK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430-JTAG-ISO-MK2 fall under?
The MSP430-JTAG-ISO-MK2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP430-JTAG-ISO-MK2 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430-JTAG-ISO-MK2 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430-JTAG-ISO-MK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430-JTAG-ISO-MK2 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MSP430-JTAG-ISO-MK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430-JTAG-ISO-MK2 often in real-time on the comparison pages.
What if I can't find stock of MSP430-JTAG-ISO-MK2?
You can fill out our help required form which you can use to request a quote for MSP430-JTAG-ISO-MK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.