Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F4x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F4x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 116KB, 116KB |
RAM Memory Size | 8KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 80I/O's |
Embedded Interface Type | I2C LIN SPI UART USART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F4x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F4xx |
Flash Memory Size | 116KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 12 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DAC DMA LCD Driver RTC SVS Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
8 MHz MCU with 116KB Flash, 8KB SRAM, 12-bit ADC, Dual DAC, DMA, 3 OpAmp, 160 seg LCD | Texas Instruments |
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430FG4618IPZ .?
Additional datasheets, footprints and schematics for MSP430FG4618IPZ . are listed on our Part Details page. You can also find images and similar parts to MSP430FG4618IPZ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430FG4618IPZ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430FG4618IPZ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430FG4618IPZ . fall under?
The MSP430FG4618IPZ . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430FG4618IPZ . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430FG4618IPZ . you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430FG4618IPZ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430FG4618IPZ . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430FG4618IPZ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430FG4618IPZ . often in real-time on the comparison pages.
What if I can't find stock of MSP430FG4618IPZ .?
You can fill out our help required form which you can use to request a quote for MSP430FG4618IPZ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.