Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Family/Series | MSP430 |
---|---|
Core Size | 16bit |
No. of I/O's | 32 |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Digital IC Case Style | VQFN |
No. of Pins | 40 |
Program Memory Size | 32KB |
16 MHz MCU with 32KB Flash, 512B SRAM, 10-bit ADC, I2C/SPI/UART | Texas Instruments |
MC 16bit 1,8V 32kB Flash 16MHz VQFN40 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MSP430F2272IRHAR?
Additional datasheets, footprints and schematics for MSP430F2272IRHAR are listed on our Part Details page. You can also find images and similar parts to MSP430F2272IRHAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2272IRHAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2272IRHAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2272IRHAR fall under?
The MSP430F2272IRHAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2272IRHAR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2272IRHAR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2272IRHAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2272IRHAR have stock available?
Authorised distributors including Texas Instruments and Schukat Electronic have stock available or on a lead time for MSP430F2272IRHAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2272IRHAR often in real-time on the comparison pages.
What if I can't find stock of MSP430F2272IRHAR?
You can fill out our help required form which you can use to request a quote for MSP430F2272IRHAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.