MSP430F148IPM Part Information
Details for MSP430F148IPM by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU
Part Downloads


Part Specifications
Product Range | MSP430 Family MSP430F1x Series Microcontrollers |
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 48KB, 48KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 48I/O's |
Embedded Interface Type | SPI UART USART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 48KB |
MPU Core Size | 16bit |
No. of ADC Inputs | 8 |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator Timer |
Supply Voltage Range | 1.8V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- MCU, 16BIT, MSP430, 8MHZ, LQFP-48; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:48KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes | Newark Electronics
- MCU 16-bit MSP430 RISC 48KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America
- 8 MHz MCU with 48 KB Flash, 2KB SRAM, 12-bit ADC, comparator, SPI/UART | Texas Instruments
- Microcontroller [Texas Instruments] MSP430F148IPM Microcontroller | Distrelec
Viewing Distributors for MSP430F148IPM
Loading...
Loading Results for MSP430F148IPM