Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F1x Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonProduct Range | MSP430 Family MSP430F1x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 8MHz |
Program Memory Size | 4KB, 4KB |
RAM Memory Size | 256Byte |
No. of Pins | 20Pins |
MCU Case Style | SOIC |
No. of I/O's | 14I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 32kHz |
Controller Family/Series | MSP430F1xx |
Flash Memory Size | 4KB |
IC Generic Number | 430 |
IC Temperature Range | Industrial |
Logic Function Number | 430F1121 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | Comparator |
No. of MIPS | 8 |
No. of Timers | 2 |
Number of bits In Timer | 16 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator Timer |
RAM Size | 256Byte |
Where can I find additional details, specifications and documents for a MSP430F1121IDW?
Additional datasheets, footprints and schematics for MSP430F1121IDW are listed on our Part Details page. You can also find images and similar parts to MSP430F1121IDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F1121IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F1121IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F1121IDW fall under?
The MSP430F1121IDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F1121IDW when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F1121IDW you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F1121IDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F1121IDW have stock available?
There is no stock from authorised distributors for MSP430F1121IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F1121IDW often in real-time on the comparison pages.
What if I can't find stock of MSP430F1121IDW?
You can fill out our help required form which you can use to request a quote for MSP430F1121IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.