Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Emulator / Programmer |
---|---|
Silicon Family Name | MSP430F1xx MSP430F4xx |
Core Architecture | MSP430 |
Core Sub-Architecture | - |
Kit Contents | JTAG Emulator Cable |
Features | Programmer for all MSP430Fxxx MCUs Spy-Bi-Wire Support Compatible with IAR Kickstart Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Emulator/Programmer, Msp430 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP430-JTAG-TINY-V2?
Additional datasheets, footprints and schematics for MSP430-JTAG-TINY-V2 are listed on our Part Details page. You can also find images and similar parts to MSP430-JTAG-TINY-V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430-JTAG-TINY-V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430-JTAG-TINY-V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430-JTAG-TINY-V2 fall under?
The MSP430-JTAG-TINY-V2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP430-JTAG-TINY-V2 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430-JTAG-TINY-V2 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430-JTAG-TINY-V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430-JTAG-TINY-V2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MSP430-JTAG-TINY-V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430-JTAG-TINY-V2 often in real-time on the comparison pages.
What if I can't find stock of MSP430-JTAG-TINY-V2?
You can fill out our help required form which you can use to request a quote for MSP430-JTAG-TINY-V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.